LM73CIMKX-0/NOPB Sensors & Transducers by Texas Instruments

TEMPERATURE SENSOR W/SMBUS & I2C TSOT23

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM73 is an integrated, digital-output temperature sensor featuring an incremental Delta-Sigma ADC with a two-wire interface that is compatible with the SMBus and I2C interfaces. The host can query the LM73 at any time to read temperature. Available in a 6-pin SOT package, the LM73 occupies very little board area while operating over a wide temperature range (–40°C to 150°C) and providing ±1°C accuracy from –10°C to 80°C. The user can optimize between the conversion time and the sensitivity of the LM73 by programming it to report temperature in any of four different resolutions. Defaulting to 11-bit mode (0.25°C/LSB), the LM73 measures temperature in a maximum time of 14 ms, making it ideal for applications that require temperature data very soon after power-up. In its maximum resolution, 14-bit mode (0.03125°C/LSB), the LM73 is optimized to sense very small changes in temperature. A single multi-level address line selects one of three unique device addresses. An open-drain ALERT output goes active when the temperature exceeds a programmable limit. Both the data and clock lines are filtered for excellent noise tolerance and reliable communication. Additionally, a time-out feature on the clock and data lines causes the LM73 to automatically reset these lines if either is held low for an extended time, thus exiting any bus lock-up condition without processor intervention.

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$1.00
8,445
in stock
Buy Now

Specifications

IC Output Type Digital
Sensing Accuracy Range ± 2.5°C
Sensing Temperature Min -40°C
Sensing Temperature Max 150°C
Sensor Case Style TSOT-23
No. of Pins 6Pins
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

±1°C Temperature Sensor with I2C/SMBus Interface | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM73CIMKX-0/NOPB?

Additional datasheets, footprints and schematics for LM73CIMKX-0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM73CIMKX-0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM73CIMKX-0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM73CIMKX-0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM73CIMKX-0/NOPB fall under?

The LM73CIMKX-0/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to LM73CIMKX-0/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM73CIMKX-0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM73CIMKX-0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM73CIMKX-0/NOPB have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for LM73CIMKX-0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM73CIMKX-0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM73CIMKX-0/NOPB?

You can fill out our help required form which you can use to request a quote for LM73CIMKX-0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay