LM7332MME/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL R/R 30V 8MSOP REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM7332 device is a dual rail-to-rail input and output amplifier with a wide operating temperature range (−40°C to +125°C) that meets the needs of automotive, industrial, and power supply applications. The LM7332 has an output current of 100 mA, which is higher than that of most monolithic operational amplifiers. Circuit designs with high output current requirements often require discrete transistors because many operational amplifiers have low current output. The LM7332 has enough current output to drive many loads directly, saving the cost and space of the discrete transistors. The exceptionally wide operating supply voltage range of 2.5 V to 32 V alleviates any concerns over functionality under extreme conditions and offers flexibility of use in a multitude of applications. Most parameters of this device are insensitive to power supply variations; this design enhancement is another step in simplifying usage. Greater than rail-to-rail input common mode voltage range allows operation in many applications, including high-side and low-side sensing, without exceeding the input range. The LM7332 can drive unlimited capacitive loads without oscillations. The LM7332 is offered in the 8-pin VSSOP and SOIC packages.

Where to Buy

Prices starting from US$1.93

Distributor Stock
Logo for RS
RS
from US$2.26
105
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.06
-
Buy Now
Logo for element14
element14
from US$1.97
-
Buy Now
Logo for Farnell
Farnell
from US$1.93
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 7.5MHz
Slew Rate 15.2V/µs
Supply Voltage Range 2.5V to 32V
Amplifier Case Style MSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 32V
Amplifier Type Rail - Rail
Base Number 332
Gain Bandwidth 19.9MHz
I/O Type Rail-Rail I/O
Input Offset Voltage Max 4mV
Op Amp Type High Current
Operating Temperature Range -40°C to +125°C
Output Current + Max 55mA
Supply Current 1.5mA
Supply Voltage + Nom 32V
Supply Voltage Max 32V
Supply Voltage Min 2.5V

Alternative Descriptions

Dual RtR I/O,30V Op Amp,LM7332MME | RS
Ic, Op Amp, Dual, R/R, 30V, 8Msop | Newark Electronics
IC, OP AMP, DUAL, R/R, 30V, 8MSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM7332MME/NOPB?

Additional datasheets, footprints and schematics for LM7332MME/NOPB are listed on our Part Details page. You can also find images and similar parts to LM7332MME/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM7332MME/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7332MME/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM7332MME/NOPB fall under?

The LM7332MME/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM7332MME/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM7332MME/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM7332MME/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM7332MME/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM7332MME/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM7332MME/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM7332MME/NOPB?

You can fill out our help required form which you can use to request a quote for LM7332MME/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay