LM7301IM5X/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP 4MHZ 1.25V/US SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM7301 provides high performance in a wide range of applications. The LM7301 offers greater than rail-to-rail input range, full rail-to-rail output swing, large capacitive load driving ability, and low distortion. With only 0.6-mA supply current, the 4-MHz gainbandwidth of this device supports new portable applications where higher power devices unacceptably drain battery life. The LM7301 can be driven by voltages that exceed both power supply rails, thus eliminating concerns over exceeding the common-mode voltage range. The rail-to-rail output swing capability provides the maximum possible dynamic range at the output. This is particularly important when operating on low supply voltages. Operating on supplies of 1.8 V to 32 V, the LM7301 is excellent for a very wide range of applications in low power systems. Placing the amplifier right at the signal source reduces board size and simplifies signal routing. The LM7301 fits easily on low profile PCMCIA cards.

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Farnell
Farnell
from US$2.19
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.01
4,409
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.87
2,971
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.78
-
Buy Now
Logo for element14
element14
from US$2.93
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 4MHz
Slew Rate 1.25V/µs
Supply Voltage Range 2.2V to 30V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single, 30-V, 4-MHz operational amplifier | Texas Instruments
IC: operational amplifier | Transfer Multisort Elektronik
Op-Amp, 4Mhz, 1.25V/Us, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM7301IM5X/NOPB?

Additional datasheets, footprints and schematics for LM7301IM5X/NOPB are listed on our Part Details page. You can also find images and similar parts to LM7301IM5X/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM7301IM5X/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7301IM5X/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM7301IM5X/NOPB fall under?

The LM7301IM5X/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM7301IM5X/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM7301IM5X/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM7301IM5X/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM7301IM5X/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM7301IM5X/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM7301IM5X/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM7301IM5X/NOPB?

You can fill out our help required form which you can use to request a quote for LM7301IM5X/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay