LM723CN Power Management ICs - PMIC by STMicroelectronics

IC REG ADJ 723 DIP14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$0.99
228
in stock
Buy Now
Logo for element14
element14
from US$0.46
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min -
Input Voltage Max 40V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 2V
Adjustable Output Voltage Max 37V
Output Current 150mA
Linear Regulator Case Style DIP
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (17-Dec-2015)
RoHS Phthalates Compliant Yes
Base Number 723
Device Marking LM723CN
IC Generic Number 723
IC Temperature Range Commercial
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +70°C
Output Current Max 0.15A
Output Voltage Adjustable Range 2V to 37V
Output Voltage Max 37V
Output Voltage Min 2V
Primary Input Voltage 40V
Supply Voltage Min 9.5V
Termination Type Through Hole
Voltage Regulator Type High Precision

Alternative Descriptions

IC, REG ADJ, 723, DIP14 | element14


LM723CN Power Management ICs - PMIC by Texas Instruments

IC V REG ADJ +2/37V DIP14 723

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Output Type Adjustable
Input Voltage Min 9.5V
Input Voltage Max 40V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 2V
Adjustable Output Voltage Max 37V
Output Current 150mA
Linear Regulator Case Style DIP
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 723
IC Generic Number 723
IC Temperature Range Commercial
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +70°C
Output Current Max 0.15A
Output Voltage Adjustable Range 2V to 37V
Output Voltage Max 37V
Output Voltage Min 2V
Primary Input Voltage 40V
Supply Voltage Min 9.5V
Voltage Regulator Type Positive Adjustable

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM723CN?

Additional datasheets, footprints and schematics for LM723CN are listed on our Part Details page. You can also find images and similar parts to LM723CN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM723CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM723CN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM723CN fall under?

The LM723CN is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM723CN when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM723CN you can contact the distributor directly for product support, shipping queries etc.

Is the LM723CN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM723CN have stock available?

Authorised distributors including Jameco Electronics, element14 and Farnell have stock available or on a lead time for LM723CN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM723CN often in real-time on the comparison pages.

What if I can't find stock of LM723CN?

You can fill out our help required form which you can use to request a quote for LM723CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay