IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1.5°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 150°C |
Sensor Case Style | SOT-23 |
No. of Pins | 5Pins |
Supply Voltage Min | 2.65V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 71 |
Operating Temperature Max | 125°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 550µA |
Output Voltage | 2.4V |
Resolution | 14bit |
Resolution (Bits) | 14bit |
Sensor / Transducer Type | Temperature |
Supply Current | 300µA |
Supply Voltage Range | 2.65V to 5.5V |
Temperature Sensing Range | -40°C to +150°C |
Termination Type | Surface Mount Device |
IC, TEMP SENSOR, DIG LOW POWER, SMD | element14 |
Ic, Temp Sensor, Dig Low Power, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM71CIMF/NOPB?
Additional datasheets, footprints and schematics for LM71CIMF/NOPB are listed on our Part Details page. You can also find images and similar parts to LM71CIMF/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM71CIMF/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM71CIMF/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM71CIMF/NOPB fall under?
The LM71CIMF/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM71CIMF/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM71CIMF/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM71CIMF/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM71CIMF/NOPB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LM71CIMF/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM71CIMF/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM71CIMF/NOPB?
You can fill out our help required form which you can use to request a quote for LM71CIMF/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.