Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 220MHz |
Slew Rate | 4100V/µs |
Supply Voltage Range | 5.5V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op-Amp, 220Mhz, 4100V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM7171BIMX/NOPB?
Additional datasheets, footprints and schematics for LM7171BIMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM7171BIMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM7171BIMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM7171BIMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM7171BIMX/NOPB fall under?
The LM7171BIMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM7171BIMX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM7171BIMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM7171BIMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM7171BIMX/NOPB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM7171BIMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM7171BIMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM7171BIMX/NOPB?
You can fill out our help required form which you can use to request a quote for LM7171BIMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.