Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 1°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | 85°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Digital Temp Sensor, +/-1Degc, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM63CIMA/NOPB?
Additional datasheets, footprints and schematics for LM63CIMA/NOPB are listed on our Part Details page. You can also find images and similar parts to LM63CIMA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM63CIMA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM63CIMA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM63CIMA/NOPB fall under?
The LM63CIMA/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM63CIMA/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM63CIMA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM63CIMA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM63CIMA/NOPB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM63CIMA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM63CIMA/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM63CIMA/NOPB?
You can fill out our help required form which you can use to request a quote for LM63CIMA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.