Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Motor Type | DC Brushless Servo |
---|---|
No. of Outputs | 8Outputs |
Output Current | 1.6mA |
Output Voltage | 2.4V |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 629 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a LM629N-8/NOPB?
Additional datasheets, footprints and schematics for LM629N-8/NOPB are listed on our Part Details page. You can also find images and similar parts to LM629N-8/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM629N-8/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM629N-8/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM629N-8/NOPB fall under?
The LM629N-8/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM629N-8/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM629N-8/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM629N-8/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM629N-8/NOPB have stock available?
There is no stock from authorised distributors for LM629N-8/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM629N-8/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM629N-8/NOPB?
You can fill out our help required form which you can use to request a quote for LM629N-8/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.