LM628N6 Semiconductors - ICs by Texas Instruments

IC MOTION CONTROLLER DIP28 628

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Motor Type DC Brushless Servo
No. of Outputs 8Outputs
Output Current 1.6mA
Output Voltage 2.4V
Driver Case Style DIP
No. of Pins 28Pins
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 628
Device Type Motor
IC Generic Number 628
Logic Function Number 628
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM628N6?

Additional datasheets, footprints and schematics for LM628N6 are listed on our Part Details page. You can also find images and similar parts to LM628N6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM628N6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM628N6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM628N6 fall under?

The LM628N6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM628N6 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM628N6 you can contact the distributor directly for product support, shipping queries etc.

Is the LM628N6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM628N6 have stock available?

There is no stock from authorised distributors for LM628N6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM628N6 often in real-time on the comparison pages.

What if I can't find stock of LM628N6?

You can fill out our help required form which you can use to request a quote for LM628N6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay