Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -25°C |
Sensing Temperature Max | +85°C |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 10V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 61 |
IC Generic Number | 61 |
Logic Function Number | 61 |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Output Current | 10mA |
Output Voltage | 850mV |
Output Voltage per °C | 10mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 125µA |
Supply Voltage Range | 2.7V to 10V |
Temperature Max | 100°C |
Temperature Min | -30°C |
Temperature Sensing Range | -25°C to +85°C |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM61BIM3?
Additional datasheets, footprints and schematics for LM61BIM3 are listed on our Part Details page. You can also find images and similar parts to LM61BIM3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM61BIM3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM61BIM3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM61BIM3 fall under?
The LM61BIM3 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM61BIM3 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM61BIM3 you can contact the distributor directly for product support, shipping queries etc.
Is the LM61BIM3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM61BIM3 have stock available?
There is no stock from authorised distributors for LM61BIM3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM61BIM3 often in real-time on the comparison pages.
What if I can't find stock of LM61BIM3?
You can fill out our help required form which you can use to request a quote for LM61BIM3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.