Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 17MHz |
Slew Rate | 25V/µs |
Supply Voltage Range | 1.8V to 24V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 24-V, 17-MHz, low-power operational amplifier | Texas Instruments |
Dual op amp,LM6142BIN DIP8 | RS |
Op-Amp, Dual, 17Mhz, 25V/Us, Dip-8 | Newark Electronics |
OP-AMP, DUAL, 17MHZ, 25V/US, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a LM6142BIN/NOPB?
Additional datasheets, footprints and schematics for LM6142BIN/NOPB are listed on our Part Details page. You can also find images and similar parts to LM6142BIN/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6142BIN/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6142BIN/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6142BIN/NOPB fall under?
The LM6142BIN/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM6142BIN/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6142BIN/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM6142BIN/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM6142BIN/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM6142BIN/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6142BIN/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM6142BIN/NOPB?
You can fill out our help required form which you can use to request a quote for LM6142BIN/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.