Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.88
|
9
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 17MHz |
Slew Rate | 25V/µs |
Supply Voltage Range | 1.8V to 24V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 24V |
Amplifier Type | Operational |
Base Number | 6142 |
Gain Bandwidth | 17MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 6142 |
Input Offset Voltage Max | 2.2mV |
Logic Function Number | 6142 |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | RAIL TO RAIL INPUT AND OUTPUT Industrial Temperature |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 24V |
Supply Voltage Min | 1.8V |
OP Amp Dual GP R-R I/O 24V 8-Pin SOIC N Rail | Avnet America |
Where can I find additional details, specifications and documents for a LM6142AIM?
Additional datasheets, footprints and schematics for LM6142AIM are listed on our Part Details page. You can also find images and similar parts to LM6142AIM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM6142AIM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6142AIM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM6142AIM fall under?
The LM6142AIM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM6142AIM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM6142AIM you can contact the distributor directly for product support, shipping queries etc.
Is the LM6142AIM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM6142AIM have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for LM6142AIM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM6142AIM often in real-time on the comparison pages.
What if I can't find stock of LM6142AIM?
You can fill out our help required form which you can use to request a quote for LM6142AIM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.