LM6134AIMX/NOPB Amplifiers & Comparators by Texas Instruments

OP-AMP QUAD 10MHZ 14V/US SOIC-14

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM6132/34 provides new levels of speed vs. power performance in applications where low voltage supplies or power limitations previously made compromise necessary. With only 360 μA/amp supply current, the 10 MHz gain-bandwidth of this device supports new portable applications where higher power devices unacceptably drain battery life. The LM6132/34 can be driven by voltages that exceed both power supply rails, thus eliminating concerns over exceeding the common-mode voltage range. The rail-to-rail output swing capability provides the maximum possible dynamic range at the output. This is particularly important when operating on low supply voltages. The LM6132/34 can also drive large capacitive loads without oscillating. Operating on supplies from 2.7 V to over 24 V, the LM6132/34 is excellent for a very wide range of applications, from battery operated systems with large bandwidth requirements to high speed instrumentation.

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Farnell
Farnell
from US$4.88
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.58
2,504
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.34
-
Buy Now
Logo for element14
element14
from US$5.62
-
Buy Now

Specifications

No. of Amplifiers 4 Amplifier
Bandwidth 10MHz
Slew Rate 14V/µs
Supply Voltage Range 2.7V to 24V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Quad, 24-V, 10-MHz, low-power operational amplifier | Texas Instruments
Op-Amp, Quad, 10Mhz, 14V/Us, Soic-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM6134AIMX/NOPB?

Additional datasheets, footprints and schematics for LM6134AIMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM6134AIMX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM6134AIMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM6134AIMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM6134AIMX/NOPB fall under?

The LM6134AIMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM6134AIMX/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM6134AIMX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM6134AIMX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM6134AIMX/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM6134AIMX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM6134AIMX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM6134AIMX/NOPB?

You can fill out our help required form which you can use to request a quote for LM6134AIMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay