LM611IM/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP ADJ REF 14-SO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 800kHz
Slew Rate 0.7V/µs
Supply Voltage Range 4V to 36V
Amplifier Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4V to 36V
Base Number 611
Gain Bandwidth 0.8MHz
Op Amp Type High Speed
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 36V
Supply Voltage Min 4V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM611IM/NOPB?

Additional datasheets, footprints and schematics for LM611IM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM611IM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM611IM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM611IM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM611IM/NOPB fall under?

The LM611IM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM611IM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM611IM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM611IM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM611IM/NOPB have stock available?

There is no stock from authorised distributors for LM611IM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM611IM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM611IM/NOPB?

You can fill out our help required form which you can use to request a quote for LM611IM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay