LM57CISD-10/NOPB

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM57CISD-10/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM57CISD-10/NOPB
Details for Texas Instruments

LM57CISD-10/NOPB

±0.7°C Temperature Sensor with Resistor-Programmable Temperature Switch
Buy Directly from Texas Instruments (4400 in Stock)
$0.7500 per unit
Series Information for LM57CISD-10/NOPB - Texas Instruments

Features

  • feature
    Latching Function for Digital Outputs
  • feature
    Low Power Minimizes Self-Heating to Under
  • feature
    Push-Pull and Open-Drain Switch Outputs
  • feature
    Resistor Tolerance Contributes Zero Error
  • feature
    See LM57-Q1 Data Sheet for AEC-Q100 Grade 1/Grade 0/Grade 0 Extended (Qualified and Manufactured on an Automotive Grade Flow)
  • feature
    Short-Circuit Protected Analog and Digital Outputs
  • feature
    TRIP-TEST Pin Allows In-System Testing
  • feature
    Trip Temperature Set by External Resistors with Accuracy of u00b11.7u00b0C or u00b12.3u00b0C from u221240u00b0C to +150u00b0C
  • feature
    Very Linear Analog VTEMP Temp Sensor Output with u00b10.8u00b0C or u00b11.3u00b0C Accuracy from u221250u00b0C to +150u00b0C
  • feature
    Wide Operating Temperature Range of u221250u00b0C to 150u00b0C

Description

IC TEMPERATURE SW/SENSOR 1.3°C LLP8

Specifications

IC Output Type:
Voltage
Sensing Accuracy Range:
± 1.3°C
Sensing Temperature Min:
-50°C
Sensing Temperature Max:
+150°C
Supply Voltage Min:
2.4V
Supply Voltage Max:
5.5V
Sensor Case Style:
LLP

Alternate Descriptions

Avnet America

Thermostat ±2.3°C Push-Pull/Open Drain SMD 8-Pin WSON T/R

Avnet America product

Avnet Europe

Thermostat ±2.3°C Push-Pull/Open Drain SMD 8-Pin WSON T/R

Avnet Europe product

Texas Instruments

±0.7°C Temperature Sensor with Resistor-Programmable Temperature Switch

Texas Instruments product