Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Low Power Thermostat |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 10V |
IC Package Type | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Digital Outputs Support TTL Logic Levels Internal Temperature Sensor 2 Internal Comparators |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.7V to 10V |
Where can I find additional details, specifications and documents for a LM56CIMM?
Additional datasheets, footprints and schematics for LM56CIMM are listed on our Part Details page. You can also find images and similar parts to LM56CIMM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM56CIMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM56CIMM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM56CIMM fall under?
The LM56CIMM is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LM56CIMM when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM56CIMM you can contact the distributor directly for product support, shipping queries etc.
Is the LM56CIMM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM56CIMM have stock available?
There is no stock from authorised distributors for LM56CIMM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM56CIMM often in real-time on the comparison pages.
What if I can't find stock of LM56CIMM?
You can fill out our help required form which you can use to request a quote for LM56CIMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.