Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 10V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 2°C |
Base Number | 56 |
IC Generic Number | 56 |
Logic Function Number | 56 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage per °C | 6.2mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 230µA |
Supply Voltage Range | 2.7V to 10V |
Temperature Sensing Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a LM56BIM?
Additional datasheets, footprints and schematics for LM56BIM are listed on our Part Details page. You can also find images and similar parts to LM56BIM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM56BIM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM56BIM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM56BIM fall under?
The LM56BIM is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM56BIM when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM56BIM you can contact the distributor directly for product support, shipping queries etc.
Is the LM56BIM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM56BIM have stock available?
There is no stock from authorised distributors for LM56BIM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM56BIM often in real-time on the comparison pages.
What if I can't find stock of LM56BIM?
You can fill out our help required form which you can use to request a quote for LM56BIM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.