LM5575QMH/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CONV BUCK 500KHZ HTSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5575-Q1 is an easy-to-use SIMPLE SWITCHER® buck regulator which allows design engineers to design and optimize a robust power supply using a minimum set of components. Operating with an input voltage range of 6 - 75 V, the LM5575-Q1 delivers 1.5 A of continuous output current with an integrated 330-mΩ N-Channel MOSFET. The regulator utilizes an Emulated Current Mode architecture which provides inherent line regulation, tight load transient response, and ease-ofloop compensation without the usual limitation of lowduty cycles associated with current mode regulators. The operating frequency is adjustable from 50 kHz to 500 kHz to allow optimization of size and efficiency. To reduce EMI, a frequency synchronization pin allows multiple IC’s from the LM(2)557x devices to self-synchronize or to synchronize to an external clock. The LM5575-Q1 ensures robustness with cycle-by-cycle current limit, short-circuit protection, thermal shutdown, and remote shutdown. The device is available in a power enhanced TSSOP-16 package featuring an exposed die attach pad for thermal dissipation. The LM5575-Q1 is supported by the full suite of WEBENCH® On-Line design tools.

Where to Buy

Prices starting from US$2.74

Distributor Stock
Logo for Farnell
Farnell
from US$6.44
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.74
24,691
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.18
-
Buy Now
Logo for element14
element14
from US$6.50
-
Buy Now

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 75V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current 1.5A
Output Voltage Min 1.225V
Output Voltage Max 70V
Switching Frequency 485kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Primary Input Voltage 75V

Alternative Descriptions

75V, 1.5A Step-Down Switching Regulator | Texas Instruments
Dc-Dc Conv, Buck, 500Khz, Htssop-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5575QMH/NOPB?

Additional datasheets, footprints and schematics for LM5575QMH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5575QMH/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5575QMH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5575QMH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5575QMH/NOPB fall under?

The LM5575QMH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5575QMH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5575QMH/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5575QMH/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5575QMH/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5575QMH/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5575QMH/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5575QMH/NOPB?

You can fill out our help required form which you can use to request a quote for LM5575QMH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay