LM5575MH Semiconductors - ICs by Texas Instruments

V REG BUCK 75V 1.5A POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 75V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 16Pins
Output Current 1.5A
Output Voltage Min 1.225V
Output Voltage Max 70V
Switching Frequency 485kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.5%
Adjustable Output Voltage Max 70V
Base Number 5575
Frequency 500kHz
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 1.225V
Primary Input Voltage 75V
Supply Voltage Min 6V
Termination Type Surface Mount Device
Voltage Regulator Type Switching


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5575MH?

Additional datasheets, footprints and schematics for LM5575MH are listed on our Part Details page. You can also find images and similar parts to LM5575MH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5575MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5575MH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5575MH fall under?

The LM5575MH is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5575MH when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5575MH you can contact the distributor directly for product support, shipping queries etc.

Is the LM5575MH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5575MH have stock available?

There is no stock from authorised distributors for LM5575MH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5575MH often in real-time on the comparison pages.

What if I can't find stock of LM5575MH?

You can fill out our help required form which you can use to request a quote for LM5575MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay