LM555CMM/NOPB

Semiconductors - ICs

> Clock Timing & Frequency Management

> Timers Oscillators & Pulse Generators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM555CMM/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM555CMM/NOPB
Details for Texas Instruments

LM555CMM/NOPB

Highly Stable 555 Timer
Buy Directly from Texas Instruments (12351 in Stock)
$0.3400 per unit
Series Information for LM555CMM/NOPB - Texas Instruments

Features

  • feature
    Adjustable Duty Cycle
  • feature
    Available in 8-pin VSSOP Package
  • feature
    Direct Replacement for SE555/NE555
  • feature
    Normally On and Normally Off Output
  • feature
    Operates in Both Astable and Monostable Modes
  • feature
    Output Can Source or Sink 200 mA
  • feature
    Output and Supply TTL Compatible
  • feature
    Temperature Stability Better than 0.005% per u00b0C
  • feature
    Timing from Microseconds through Hours

Description

TIMER PROGRAMMABLE 15MA 8MSOP REEL
The LM555 is a highly stable device for generating accurate time delays or oscillation. Additional terminals are provided for triggering or resetting if desired. In the time delay mode of operation, the time is precisely controlled by one external resistor and capacitor. For a stable operation as an oscillator, the free running frequency and duty cycle are accurately controlled with two external resistors and one capacitor. The circuit may be triggered and reset on falling waveforms, and the output circuit can source or sink up to 200 mA or drive TTL circuits.

Specifications

Frequency:
-
Supply Voltage Min:
4.5V
Supply Voltage Max:
16V
Digital IC Case:
MSOP
No. of Pins:
8Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
555
Clock External Input:
No
No. of Timers:
1
Operating Mode:
Astable Monostable
Operating Temperature Range:
0°C to +70°C
Supply Voltage Range:
4.5V to 16V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

Standard Timer Single 8-Pin MSOP T/R

Avnet America product

Avnet Europe

Standard Timer Single 8-Pin MSOP T/R

Avnet Europe product

Texas Instruments

Highly Stable 555 Timer

Texas Instruments product