Frequency | - |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
TIMER, SINGLE, 16V, NSOIC-8 | Farnell |
Timer, Single, 16V, Nsoic-8 |Onsemi LM555CM | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 555 Timer |
RoHS: | Unknown |
Frequency | 0.1MHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 555 Timer |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 555 |
Clock External Input | No |
IC Generic Number | 555 |
IC Temperature Range | Commercial |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 16V |
Where can I find additional details, specifications and documents for a LM555CM?
Additional datasheets, footprints and schematics for LM555CM are listed on our Part Details page. You can also find images and similar parts to LM555CM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM555CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM555CM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM555CM fall under?
The LM555CM is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to LM555CM when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM555CM you can contact the distributor directly for product support, shipping queries etc.
Is the LM555CM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM555CM have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM555CM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM555CM often in real-time on the comparison pages.
What if I can't find stock of LM555CM?
You can fill out our help required form which you can use to request a quote for LM555CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.