Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5175 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck-Boost Converter |
Kit Contents | Eval Board LM5175 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 6A/12V Quad Switch Non-inv Converter Transition Region Control 300kHz Switching 6V to 36V Supply |
LM5175EVM Wide Vin Single Inductor Buck-Boost Controller Evaluation Module | Texas Instruments |
Evaluation Board, Sync Buck-Boost Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5175EVM?
Additional datasheets, footprints and schematics for LM5175EVM are listed on our Part Details page. You can also find images and similar parts to LM5175EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5175EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5175EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5175EVM fall under?
The LM5175EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5175EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5175EVM you can contact the distributor directly for product support, shipping queries etc.
Is the LM5175EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5175EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5175EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5175EVM often in real-time on the comparison pages.
What if I can't find stock of LM5175EVM?
You can fill out our help required form which you can use to request a quote for LM5175EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.