Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) Flyback |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 100V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 14Pins |
Output Current | 1A |
Output Voltage Min | 2V |
Output Voltage Max | 92V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Wide Input 4.5-V to 100-V, 1-A Synchronous Buck / Fly-Buck Converter | Texas Instruments |
DC/DC CONV, SYNC BUCK/FLYBACK, HTSSOP-14 | element14 |
Dc/Dc Conv, Sync Buck/Flyback, Htssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5161PWPT?
Additional datasheets, footprints and schematics for LM5161PWPT are listed on our Part Details page. You can also find images and similar parts to LM5161PWPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5161PWPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5161PWPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5161PWPT fall under?
The LM5161PWPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5161PWPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5161PWPT you can contact the distributor directly for product support, shipping queries etc.
Is the LM5161PWPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5161PWPT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM5161PWPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5161PWPT often in real-time on the comparison pages.
What if I can't find stock of LM5161PWPT?
You can fill out our help required form which you can use to request a quote for LM5161PWPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.