Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5160 |
Kit Application Type | Power Management |
Application Sub Type | Isolated Flybuck Bias Supply |
Kit Contents | Eval Module LM5160 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 300kHz Fly-Buck Isolated Bias Supply 8V Primary O/P & 12V Secondary Isolated O/P Vin 18V to 32V |
LM5160DNTFBKEVM Fly-Buck Isolated Bias Supply Evaluation Board | Texas Instruments |
Power Mngmnt IC Dev Kit, LM5160DNTFBKEVM | RS |
Evaluation Module, Isolated Bias Supply | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5160DNTFBKEVM?
Additional datasheets, footprints and schematics for LM5160DNTFBKEVM are listed on our Part Details page. You can also find images and similar parts to LM5160DNTFBKEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5160DNTFBKEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5160DNTFBKEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5160DNTFBKEVM fall under?
The LM5160DNTFBKEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5160DNTFBKEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5160DNTFBKEVM you can contact the distributor directly for product support, shipping queries etc.
Is the LM5160DNTFBKEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5160DNTFBKEVM have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5160DNTFBKEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5160DNTFBKEVM often in real-time on the comparison pages.
What if I can't find stock of LM5160DNTFBKEVM?
You can fill out our help required form which you can use to request a quote for LM5160DNTFBKEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.