LM5122QMHE/NOPB Semiconductors - ICs by Texas Instruments

DC-DC CONTROLLER BOOST 1MHZ HTSSOP-20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5122 is a multiphase capable synchronous boost controller intended for high-efficiency synchronous boost regulator applications. The control method is based upon peak current mode control. Current mode control provides inherent line feedforward, cycle-by-cycle current limiting and ease of loop compensation. The switching frequency is programmable up to 1 MHz. Higher efficiency is achieved by two robust Nchannel MOSFET gate drivers with adaptive deadtime control. A user-selectable diode emulation mode also enables discontinuous mode operation for improved efficiency at light load conditions. An internal charge pump allows 100% duty cycle for high-side synchronous switch (Bypass operation). A 180º phase shifted clock output enables easy multiphase interleaved configuration. Additional features include thermal shutdown, frequency synchronization, hiccup mode current limit and adjustable line undervoltage lockout.

Where to Buy

Prices starting from US$2.40

Distributor Stock
Logo for Farnell
Farnell
from US$5.19
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.40
54,454
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.84
-
Buy Now
Logo for element14
element14
from US$5.72
-
Buy Now

Specifications

Topology Synchronous Boost (Step Up)
Input Voltage Min 4.5V
Input Voltage Max 65V
No. of Outputs 1Outputs
DC / DC Converter IC Case HTSSOP
No. of Pins 20Pins
Output Current 15A
Output Voltage Min 3V
Output Voltage Max 100V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Min -40°C
Primary Input Voltage 65V

Alternative Descriptions

Automotive, 3-V to 65-V wide VIN, current mode synchronous boost controller with multiphase | Texas Instruments
Dc-Dc Controller, Boost, 1Mhz, Htssop-20 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5122QMHE/NOPB?

Additional datasheets, footprints and schematics for LM5122QMHE/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5122QMHE/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5122QMHE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5122QMHE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5122QMHE/NOPB fall under?

The LM5122QMHE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5122QMHE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5122QMHE/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5122QMHE/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5122QMHE/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5122QMHE/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5122QMHE/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5122QMHE/NOPB?

You can fill out our help required form which you can use to request a quote for LM5122QMHE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay