Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5122 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Boost Controller |
Kit Contents | Evaluation Board LM5122 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 9V to 20V Input Range 28V/7A Output 250kHz Switching Frequency Dual Phase Interleaved Operation |
LM5122EVM-2PH Wide Vin Synchronous Boost Controller Evaluation Module | Texas Instruments |
Evaluation Board, Boost Controller | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5122EVM-2PH?
Additional datasheets, footprints and schematics for LM5122EVM-2PH are listed on our Part Details page. You can also find images and similar parts to LM5122EVM-2PH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5122EVM-2PH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5122EVM-2PH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5122EVM-2PH fall under?
The LM5122EVM-2PH is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5122EVM-2PH when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5122EVM-2PH you can contact the distributor directly for product support, shipping queries etc.
Is the LM5122EVM-2PH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5122EVM-2PH have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5122EVM-2PH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5122EVM-2PH often in real-time on the comparison pages.
What if I can't find stock of LM5122EVM-2PH?
You can fill out our help required form which you can use to request a quote for LM5122EVM-2PH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.