Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM5116 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Controller |
Kit Contents | Eval Board LM5116 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Synchronous Buck Controller PCB for Webench BuildIt 20A O/P 4 Layer PCB 7V-100V Supply |
Where can I find additional details, specifications and documents for a LM5116BUCKEVM-BLDT?
Additional datasheets, footprints and schematics for LM5116BUCKEVM-BLDT are listed on our Part Details page. You can also find images and similar parts to LM5116BUCKEVM-BLDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5116BUCKEVM-BLDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5116BUCKEVM-BLDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5116BUCKEVM-BLDT fall under?
The LM5116BUCKEVM-BLDT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM5116BUCKEVM-BLDT when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5116BUCKEVM-BLDT you can contact the distributor directly for product support, shipping queries etc.
Is the LM5116BUCKEVM-BLDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5116BUCKEVM-BLDT have stock available?
There is no stock from authorised distributors for LM5116BUCKEVM-BLDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5116BUCKEVM-BLDT often in real-time on the comparison pages.
What if I can't find stock of LM5116BUCKEVM-BLDT?
You can fill out our help required form which you can use to request a quote for LM5116BUCKEVM-BLDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.