Supply Voltage Min | 5V |
---|---|
Supply Voltage Max | 7.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 85% |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5115 |
IC Generic Number | 5115 |
Input Voltage Max | 30V |
Input Voltage Min | 4.5V |
Logic Function Number | 5115 |
Operating Temperature Range | -40°C to +125°C |
Output Current | 2.5A |
Output Voltage | 12V |
Output Voltage Max | 13.5V |
Primary Input Voltage | 75V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Nrnd, Alternate Is Lm5115Mtc/Nopb Rohs Compliant: Yes |TEXAS INSTRUMENTS LM5115MTC. | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5115MTC?
Additional datasheets, footprints and schematics for LM5115MTC are listed on our Part Details page. You can also find images and similar parts to LM5115MTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5115MTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5115MTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5115MTC fall under?
The LM5115MTC is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5115MTC when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5115MTC you can contact the distributor directly for product support, shipping queries etc.
Is the LM5115MTC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5115MTC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM5115MTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5115MTC often in real-time on the comparison pages.
What if I can't find stock of LM5115MTC?
You can fill out our help required form which you can use to request a quote for LM5115MTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.