LM5114BSD/NOPB Semiconductors - ICs by Texas Instruments

MOSFET DRIVER LOW SIDE 7.6A WSON-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5114 is designed to drive low-side MOSFETs in boost-type configurations or to drive secondary synchronous MOSFETs in isolated topologies. With strong sink current capability, the LM5114 can drive multiple FETs in parallel. The LM5114 also has the features necessary to drive low-side enhancement mode Gallium Nitride (GaN) FETs. The LM5114 provides inverting and noninverting inputs to satisfy requirements for inverting and Noninverting gate drive in a single device type. The inputs of the LM5114 are TTL/CMOS Logic compatible and withstand input voltages up to 14 V regardless of the VDD voltage. The LM5114 has split gate outputs, providing flexibility to adjust the turnon and turnoff strength independently. The LM5114 has fast switching speed and minimized propagation delays, facilitating highfrequency operation. The LM5114 is available in a 6pin SOT-23 package and a 6-pin WSON package with an exposed pad to aid thermal dissipation.

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for Farnell
Farnell
from US$1.31
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.59
200,335
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.48
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.64
-
Buy Now
Logo for element14
element14
from US$1.71
-
Buy Now

Specifications

Driver Configuration Low Side
Peak Output Current 7.6A
Supply Voltage Min 4V
Supply Voltage Max 12.6V
Driver Case Style WSON
No. of Pins 6Pins
Input Delay 12ns
Output Delay 12ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

7.6-A/1.3-A single channel gate driver with 4-V UVLO and split outputs | Texas Instruments
Mosfet Driver, Low Side, 7.6A, Wson-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5114BSD/NOPB?

Additional datasheets, footprints and schematics for LM5114BSD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5114BSD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5114BSD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5114BSD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5114BSD/NOPB fall under?

The LM5114BSD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM5114BSD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5114BSD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5114BSD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5114BSD/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5114BSD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5114BSD/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5114BSD/NOPB?

You can fill out our help required form which you can use to request a quote for LM5114BSD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay