No distributors results available
View Full Pricing & Stock ComparisonDriver Configuration | Low Side |
---|---|
Peak Output Current | 7A |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 14V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5112 |
Device Type | MOSFET |
Module Configuration | Low Side |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Output Current - Max | 3A |
Output Resistance | 30ohm |
Output Voltage | 15V |
Supply Voltage Range | 3.5V to 14V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM5112MY?
Additional datasheets, footprints and schematics for LM5112MY are listed on our Part Details page. You can also find images and similar parts to LM5112MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5112MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5112MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5112MY fall under?
The LM5112MY is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5112MY when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5112MY you can contact the distributor directly for product support, shipping queries etc.
Is the LM5112MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5112MY have stock available?
There is no stock from authorised distributors for LM5112MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5112MY often in real-time on the comparison pages.
What if I can't find stock of LM5112MY?
You can fill out our help required form which you can use to request a quote for LM5112MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.