LM5111-2MY/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM5111-2MY/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM5111-2MY/NOPB
Details for Texas Instruments

LM5111-2MY/NOPB

Dual 5A Compound Gate Driver
Buy Directly from Texas Instruments (6358 in Stock)
$0.5800 per unit
Series Information for LM5111-2MY/NOPB - Texas Instruments

Features

  • feature
    5-A Sink and 3-A Source Current Capability
  • feature
    Available in Dual Noninverting, Dual Inverting and Combination Configurations
  • feature
    Compound CMOS and Bipolar Outputs Reduce Output Current Variation
  • feature
    Fast Propagation Times (25 ns Typical)
  • feature
    Fast Rise and Fall Times (14 ns and 12 ns Rise and Fall, Respectively, With 2-nF Load)
  • feature
    Independent Inputs (TTL Compatible)
  • feature
    Independently Drives Two N-Channel MOSFETs
  • feature
    LM5111-4 UVLO Configured to Drive PFET through OUT_A and NFET through OUT_B
  • feature
    Pin Compatible With Industry Standard Gate
  • feature
    Supply Rail Undervoltage Lockout Protection (UVLO)u0192
  • feature
    Two Channels can be Connected in Parallel to Double the Drive Current

Description

DRIVER GATE COMPOUND DUAL MSOP8
The LM5111 Dual Gate Driver replaces industry standard gate drivers with improved peak output current and efficiency. Each compound output driver stage includes MOS and bipolar transistors operating in parallel that together sink more than 5-A peak from capacitive loads. Combining the unique characteristics of MOS and bipolar devices reduces drive current variation with voltage and temperature. Undervoltage lockout protection is also provided. The drivers can be operated in parallel with inputs and outputs connected to double the drive current capability. This device is available in the SOIC package or the thermally enhanced MSOPPowerPAD package.

Specifications

Driver Configuration:
Low Side
Peak Output Current:
5A
Supply Voltage Min:
3.5V
Supply Voltage Max:
14V
Driver Case Style:
MSOP
No. of Pins:
8Pins
Input Delay:
25ns
Output Delay:
25ns
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
5111
Device Type:
Power
Module Configuration:
Low Side
No. of Outputs:
2Outputs
Operating Temperature Range:
-40°C to +125°C
Output Resistance:
30ohm
Output Source Current Max:
3A
Output Source Current Min:
3A
Supply Voltage Range:
3.5V to 14V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

MOSFET DRVR 5A 2-OUT Lo Side Inv 8-Pin MSOP EP T/R

Avnet America product

Avnet Europe

MOSFET DRVR 5A 2-OUT Lo Side Inv 8-Pin MSOP EP T/R

Avnet Europe product

Texas Instruments

Dual 5A Compound Gate Driver

Texas Instruments product