LM5110-3M/NOPB Semiconductors - ICs by Texas Instruments

COMPOUND GATE DRIVER LOW SIDE SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5110 Dual Gate Driver replaces industry standard gate drivers with improved peak output current and efficiency. Each “compound” output driver stage includes MOS and bipolar transistors operating in parallel that together sink more than 5A peak from capacitive loads. Combining the unique characteristics of MOS and bipolar devices reduces drive current variation with voltage and temperature. Separate input and output ground pins provide Negative Drive Capability allowing the user to drive MOSFET gates with positive and negative VGS voltages. The gate driver control inputs are referenced to a dedicated input ground (IN_REF). The gate driver outputs swing from VCC to the output ground VEE which can be negative with respect to IN_REF. Undervoltage lockout protection and a shutdown input pin are also provided. The drivers can be operated in parallel with inputs and outputs connected to double the drive current capability. This device is available in the SOIC-8 and the thermallyenhanced WSON-10 packages.

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Farnell
Farnell
from US$2.82
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.96
61
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.70
-
Buy Now
Logo for element14
element14
from US$2.85
-
Buy Now

Specifications

Driver Configuration Low Side
Peak Output Current 5A
Supply Voltage Min 3.5V
Supply Voltage Max 14V
Driver Case Style SOIC
No. of Pins 8Pins
Input Delay 25ns
Output Delay 25ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IC: driver | Transfer Multisort Elektronik
Compound Gate Driver, Low Side, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5110-3M/NOPB?

Additional datasheets, footprints and schematics for LM5110-3M/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5110-3M/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5110-3M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5110-3M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5110-3M/NOPB fall under?

The LM5110-3M/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM5110-3M/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5110-3M/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5110-3M/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5110-3M/NOPB have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5110-3M/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5110-3M/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5110-3M/NOPB?

You can fill out our help required form which you can use to request a quote for LM5110-3M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay