LM5102SD/NOPB Semiconductors - ICs by Texas Instruments

MOSFET DRIVER HALF BRIDGE 10LLP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5102 high-voltage gate driver is designed to drive both the high side and the low side N-Channel MOSFETs in a synchronous buck or a half bridge configuration. The floating high-side driver is capable of working with supply voltages up to 100 V. The outputs are independently controlled. The rising edge of each output can be independently delayed with a programming resistor. An integrated high voltage diode is provided to charge the high side gate drive bootstrap capacitor. A robust level shifter operates at high speed while consuming low power and providing clean level transitions from control logic to the high side gate driver. Undervoltage lockout is provided on both the low side and the high side power rails. This device is available in the standard VSSOP 10 pin and the WSON 10 pin packages.

Where to Buy

Prices starting from US$1.21

Distributor Stock
Logo for Farnell
Farnell
from US$1.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.26
-
Buy Now
Logo for element14
element14
from US$1.96
-
Buy Now

Specifications

Driver Configuration Half Bridge
Peak Output Current 1.8A
Supply Voltage Min 9V
Supply Voltage Max 14V
Driver Case Style LLP
No. of Pins 10Pins
Input Delay 27ns
Output Delay 27ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Device Type Half Bridge
Module Configuration Half Bridge
Operating Temperature Range -40°C to +125°C
Supply Voltage Range 9V to 14V

Alternative Descriptions

Mosfet Driver, Half Bridge, 10Llp | Newark Electronics
MOSFET DRIVER, HALF BRIDGE, 10LLP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5102SD/NOPB?

Additional datasheets, footprints and schematics for LM5102SD/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5102SD/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5102SD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5102SD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5102SD/NOPB fall under?

The LM5102SD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM5102SD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5102SD/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5102SD/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5102SD/NOPB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5102SD/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5102SD/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5102SD/NOPB?

You can fill out our help required form which you can use to request a quote for LM5102SD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay