Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 10V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 2°C |
Base Number | 50 |
Logic Function Number | 50 |
Operating Temperature Max | 150°C |
Operating Temperature Range | -40°C to +150°C |
Output Current | 10mA |
Output Voltage | 12.6V |
Output Voltage per °C | 10mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 130µA |
Supply Voltage Range | 4.5V to 10V |
Temperature Max | 125°C |
Temperature Sensing Range | -40°C to +125°C |
Thermometer,LM50BIM3 -25 to +100 degC | RS |
IC: temperature sensor | Transfer Multisort Elektronik |
IC, TEMP SENSOR, 10V, SMD | element14 |
Ic, Temp Sensor, 10V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a LM50BIM3/NOPB?
Additional datasheets, footprints and schematics for LM50BIM3/NOPB are listed on our Part Details page. You can also find images and similar parts to LM50BIM3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM50BIM3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM50BIM3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM50BIM3/NOPB fall under?
The LM50BIM3/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM50BIM3/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM50BIM3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM50BIM3/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM50BIM3/NOPB have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for LM50BIM3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM50BIM3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM50BIM3/NOPB?
You can fill out our help required form which you can use to request a quote for LM50BIM3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.