Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.99
|
59,616
in stock
|
Buy Now |
Primary Input Voltage | 75V |
---|---|
No. of Outputs | 1 |
Output Voltage | 75V |
Output Current | 500mA |
No. of Pins | 8 |
Operating Temperature Range | -40°C to +125°C |
MSL | MSL 1 - Unlimited |
4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a LM5085SDE/NOPB?
Additional datasheets, footprints and schematics for LM5085SDE/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5085SDE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5085SDE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5085SDE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5085SDE/NOPB fall under?
The LM5085SDE/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5085SDE/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5085SDE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5085SDE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5085SDE/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM5085SDE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5085SDE/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5085SDE/NOPB?
You can fill out our help required form which you can use to request a quote for LM5085SDE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.