LM5085MYE Semiconductors - ICs by Texas Instruments

IC BUCK CONTROLLER 75V 8MSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5085 is a high efficiency PFET switching regulator controller that can be used to quickly and easily develop a small, efficient buck regulator for a wide range of applications. This high voltage controller contains a PFET gate driver and a high voltage bias regulator which operates over a wide 4.5-V to 75-V input range. The constant on-time regulation principle requires no loop compensation, simplifies circuit implementation, and results in ultrafast load transient response. The operating frequency remains nearly constant with line and load variations due to the inverse relationship between the input voltage and the on-time. The PFET architecture allows 100% duty cycle operation for a low dropout voltage. Either the RDS(ON) of the PFET or an external sense resistor can be used to sense current for overcurrent detection.

No distributors results available

Specifications

Supply Voltage Min 4.5V
Supply Voltage Max 75V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 100%
Controller IC Case Style MSOP
No. of Pins 8Pins
Switching Frequency 1MHz
Topology Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 1.25V
Frequency 1MHz
Operating Temperature Range -40°C to +125°C
Output Current 10A
Output Current Max 500mA
Output Voltage 75V
Primary Input Voltage 75V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5085MYE?

Additional datasheets, footprints and schematics for LM5085MYE are listed on our Part Details page. You can also find images and similar parts to LM5085MYE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5085MYE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5085MYE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5085MYE fall under?

The LM5085MYE is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5085MYE when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5085MYE you can contact the distributor directly for product support, shipping queries etc.

Is the LM5085MYE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5085MYE have stock available?

There is no stock from authorised distributors for LM5085MYE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5085MYE often in real-time on the comparison pages.

What if I can't find stock of LM5085MYE?

You can fill out our help required form which you can use to request a quote for LM5085MYE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay