Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
970
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.76
|
1,243
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
368
in stock
|
Buy Now | |
element14
from US$1.64
|
368
in stock
|
Buy Now | |
Farnell
from US$1.73
|
368
in stock
|
Buy Now | |
Texas Instruments
from US$0.99
|
-
|
Buy Now |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 75V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Primary Input Voltage | 75V |
IC: PMIC | Transfer Multisort Elektronik |
Texas Instruments,LM5085MY/NOPB,IC,DC-DC | RS |
Switching Reg, Buck, Adj, 1Mhz, Msop-8 | Newark Electronics |
SWITCHING REG, BUCK, ADJ, 1MHZ, MSOP-8 | element14 |
4.5-75V Wide Vin, Constant On-Time Non-Synchronous PFET Buck Controller | Texas Instruments |
Where can I find additional details, specifications and documents for a LM5085MY/NOPB?
Additional datasheets, footprints and schematics for LM5085MY/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5085MY/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5085MY/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5085MY/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5085MY/NOPB fall under?
The LM5085MY/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5085MY/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5085MY/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5085MY/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5085MY/NOPB have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5085MY/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5085MY/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5085MY/NOPB?
You can fill out our help required form which you can use to request a quote for LM5085MY/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.