Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | 9V, 70V |
---|---|
Output Current | - |
UVLO | 6V |
Controller IC Case Style | HTSSOP |
No. of Pins | 16Pins |
Duty Cycle (%) | 80% |
Frequency | 645kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5072 |
IC Generic Number | 5072 |
Input Voltage Max | 70V |
Input Voltage Min | 9V |
Logic Function Number | 5072 |
No. of Outputs | 1Outputs |
On Resistance Rds(on) | 0.7ohm |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 800mA |
Output Voltage Max | 1.25V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 100V |
Supply Current | 700mA |
Supply Voltage Max | 15V |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching Step Down (Buck) Step Up (Boost) Forward Flyback |
Voltage Vcc | 15V |
Where can I find additional details, specifications and documents for a LM5072MH-80?
Additional datasheets, footprints and schematics for LM5072MH-80 are listed on our Part Details page. You can also find images and similar parts to LM5072MH-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5072MH-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5072MH-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5072MH-80 fall under?
The LM5072MH-80 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5072MH-80 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5072MH-80 you can contact the distributor directly for product support, shipping queries etc.
Is the LM5072MH-80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5072MH-80 have stock available?
There is no stock from authorised distributors for LM5072MH-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5072MH-80 often in real-time on the comparison pages.
What if I can't find stock of LM5072MH-80?
You can fill out our help required form which you can use to request a quote for LM5072MH-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.