Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Controller Applications | Central Office Switching Electronic Circuit Breaker |
---|---|
Input Voltage | -90V |
Supply Voltage Min | -10V |
Supply Voltage Max | -90V |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5068 |
Control Voltage AC Max | 90V |
Controller Type | Hot Swap |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +125°C |
Output Type | Open Drain |
Supply Voltage Range | -10V to -90V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM5068MM-1?
Additional datasheets, footprints and schematics for LM5068MM-1 are listed on our Part Details page. You can also find images and similar parts to LM5068MM-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5068MM-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5068MM-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5068MM-1 fall under?
The LM5068MM-1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5068MM-1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5068MM-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LM5068MM-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5068MM-1 have stock available?
There is no stock from authorised distributors for LM5068MM-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5068MM-1 often in real-time on the comparison pages.
What if I can't find stock of LM5068MM-1?
You can fill out our help required form which you can use to request a quote for LM5068MM-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.