LM5066PMH/NOPB Semiconductors - ICs by Texas Instruments

HOT SWAP CONTROLLER 80V TSSOP28

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

LM5066 provides robust protection and precision monitoring for 10- to 80-V systems. Programmable UV, OV, ILIMIT, and fast-short circuit protection allow for customized protection for any application. Programmable FET SOA protection sets the maximum power the FET is allowed to dissipate under any condition. The programmable fault timer (tFAULT) is set to avoid nuisance trips, ensure start-up, and limit the duration of over load events. In addition to circuit protection, the LM5066 supplies real-time power, voltage, current, temperature, and fault data to the system management host through the I2C / SMBus interface. PMBus compliant command structure makes it easy to program the device. Precision telemetry enables intelligent power management functions such as efficiency optimization and early fault detection. LM5066 also supports advanced features such as I/V/P averaging and peak power measurment to improve system diagnostics. LM5066I is pin-to-pin compatible with the LM5066 and offers improved telemetry accuracy and supports the Read_Ein command to monitor energy. See Table 1 for a detailed comparison.

Prices starting from US$3.65


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$3.65
46,934
Buy Now
Logo for Newark Electronics Newark Electronics US$8.24
-
Buy Now
Logo for element14 element14 US$8.74
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Controller Applications Server Backplane Systems Power Distribution Systems
Input Voltage 80V
Supply Voltage Min 10V
Supply Voltage Max 80V
Controller IC Case Style TSSOP
No. of Pins 28Pins

Alternative Descriptions

10-V to 80-V hot swap controller with current, -Voltage and power monitoring and PMBus | Texas Instruments
Hot Swap Controller, 80V, Tssop28 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5066PMH/NOPB?

Additional datasheets, footprints and schematics for LM5066PMH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5066PMH/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5066PMH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5066PMH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5066PMH/NOPB fall under?

The LM5066PMH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5066PMH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5066PMH/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5066PMH/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5066PMH/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5066PMH/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5066PMH/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5066PMH/NOPB?

You can fill out our help required form which you can use to request a quote for LM5066PMH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay