Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Automotive Body Electronics Industrial Power Distribution and Control |
---|---|
Input Voltage | 65V |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 65V |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5060 |
Internal Switch | No |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 12V |
Supply Voltage Range | 5.5V to 65V |
Automotive 5.5-V to 65-V high side protection controller | Texas Instruments |
High Side Protection, Cntrl, Msop10 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5060Q1MM/NOPB?
Additional datasheets, footprints and schematics for LM5060Q1MM/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5060Q1MM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5060Q1MM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5060Q1MM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5060Q1MM/NOPB fall under?
The LM5060Q1MM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5060Q1MM/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5060Q1MM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5060Q1MM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5060Q1MM/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5060Q1MM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5060Q1MM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5060Q1MM/NOPB?
You can fill out our help required form which you can use to request a quote for LM5060Q1MM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.