LM5060MM/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM5060MM/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM5060MM/NOPB
Details for Texas Instruments

LM5060MM/NOPB

High-Side Protection Controller with Low Quiescent Current
Buy Directly from Texas Instruments (9956 in Stock)
$0.9500 per unit
Series Information for LM5060MM/NOPB - Texas Instruments

Features

  • feature
    10-Lead VSSOP
  • feature
    Active Low Open Drain POWER GOOD (nPGD) Output
  • feature
    Adjustable Input Overvoltage Protection (OVP)
  • feature
    Adjustable Undervoltage Lockout (UVLO) with Hysteresis
  • feature
    Available in Automotive Grade / AEC Q-100
  • feature
    Charge Pump Gate Driver for External N-Channel MOSFET
  • feature
    Controlled Output Rise Time for Safe Connection of Capacitive Loads
  • feature
    Immediate Restart After Overvoltage Shutdown
  • feature
    Less than 15-u00b5A Quiescent Current in Disabled Mode
  • feature
    MOSFET Latched off After Load Fault is Detected
  • feature
    Programmable Fault Detection Delay Time
  • feature
    UVLO Serves as Second Enable Input for Systems Requiring Safety Redundancy
  • feature
    Wide Operating Input Voltage Range: 5.5 V to 65 V

Description

HOT SWAP CONTROLLER 5.5V-65V VSSOP-10
The LM5060 high-side protection controller provides intelligent control of a high-side N-channel MOSFET during normal on/off transitions and fault conditions. In-rush current is controlled by the nearly constant rise time of the output voltage. A POWER GOOD output indicates when the output voltage reaches the input voltage and the MOSFET is fully on. Input UVLO (with hysteresis) is provided as well as programmable input OVP. An enable input provides remote on or off control. The programmable UVLO input can be used as second enable input for safety redundancy. A single capacitor programs the initial start-up VGS fault detection delay time, the transition VDS fault detection delay time, and the continuous over-current VDS fault detection delay time. When a detected fault condition persists longer than the allowed fault delay time, the MOSFET is latched off until either the enable input or the UVLO input is toggled low and then high.

Specifications

Controller Applications:
Automotive Body Electronics Industrial Power Distribution and Control
Input Voltage:
-
Supply Voltage Min:
5.5V
Supply Voltage Max:
65V
Controller IC Case Style:
VSSOP
No. of Pins:
10Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Internal Switch:
Yes

Alternate Descriptions

Avnet America

High Side Protection Controller 10-Pin VSSOP T/R

Avnet America product

Avnet Europe

High Side Protection Controller 10-Pin VSSOP T/R

Avnet Europe product

Texas Instruments

High-Side Protection Controller with Low Quiescent Current

Texas Instruments product