LM5050MK-2/NOPB Special Function by Texas Instruments

OR-ING FET CONTROLLER TSOT-23-6 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for RS
RS
from US$1.86
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.55
-
Buy Now
Logo for element14
element14
from US$2.63
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.93
-
Buy Now
Logo for Farnell
Farnell
from US$2.15
-
Buy Now

Specifications

IC Function Power / Energy IC
Supply Voltage Min 6V
Supply Voltage Max 75V
IC Package Type SOT
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

High Side OR-ing FET Controller TSOT23-6 | RS
Or-Ing Fet Controller, Tsot-23-6 | Newark Electronics
6-V to 75-V  | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5050MK-2/NOPB?

Additional datasheets, footprints and schematics for LM5050MK-2/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5050MK-2/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5050MK-2/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5050MK-2/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5050MK-2/NOPB fall under?

The LM5050MK-2/NOPB is listed under Semiconductors - ICs > Special Function.

Can I view similar or alternative parts?

You can view similar parts to LM5050MK-2/NOPB when available in the Special Function range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5050MK-2/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5050MK-2/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5050MK-2/NOPB have stock available?

Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM5050MK-2/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5050MK-2/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5050MK-2/NOPB?

You can fill out our help required form which you can use to request a quote for LM5050MK-2/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay