LM5035MH/NOPB Semiconductors - ICs by Texas Instruments

IC PWM CONTROLLER POWERWISE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5035 half-bridge controller-gate driver contains all of the features necessary to implement half-bridge topology power converters using voltage mode control with line voltage feedforward. The floating high-side gate driver is capable of operating with supply voltages up to 105 V. Both the high-side and low-side gate drivers are capable of 2-A peak. An internal high voltage start-up regulator is included, along with programmable line undervoltage lockout (UVLO) and overvoltage protection (OVP). The oscillator is programmed with a single resistor to frequencies up to 2 MHz. The oscillator can also be synchronized to an external clock. A current sense input and a programmable timer provide cycle-bycycle current limit and adjustable hiccup mode overload protection.

Where to Buy

Prices starting from US$4.26

Distributor Stock
Logo for Farnell
Farnell
from US$4.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.26
-
Buy Now
Logo for element14
element14
from US$4.47
-
Buy Now

Specifications

Input Voltage 105V
Output Voltage 250mV
Output Current 100mA
Supply Voltage Min 8V
Supply Voltage Max 15V
Controller IC Case Style TSSOP
No. of Pins 20Pins
Frequency 1MHz
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 5035
Controller Type PWM
Operating Temperature Range -40°C to +125°C
Output Current Max 2A
Output Type Voltage
Supply Voltage Range 8V to 15V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, Pwm Controller, Powerwise | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5035MH/NOPB?

Additional datasheets, footprints and schematics for LM5035MH/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5035MH/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5035MH/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5035MH/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5035MH/NOPB fall under?

The LM5035MH/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5035MH/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5035MH/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5035MH/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5035MH/NOPB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5035MH/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5035MH/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5035MH/NOPB?

You can fill out our help required form which you can use to request a quote for LM5035MH/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay