Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 48V |
---|---|
Output Voltage | - |
Output Current | 3A |
Supply Voltage Min | 8V |
Supply Voltage Max | 15V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Frequency | 590kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5026 |
Controller Type | PWM |
Input Voltage Max | 100V |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 3.3V |
Supply Voltage Range | 8V to 15V |
Termination Type | Surface Mount Device |
Nrnd, Alternate Is Lm5026Mt/Nopb Rohs Compliant: Yes |TEXAS INSTRUMENTS LM5026MT. | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5026MT?
Additional datasheets, footprints and schematics for LM5026MT are listed on our Part Details page. You can also find images and similar parts to LM5026MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5026MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5026MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5026MT fall under?
The LM5026MT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5026MT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5026MT you can contact the distributor directly for product support, shipping queries etc.
Is the LM5026MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5026MT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5026MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5026MT often in real-time on the comparison pages.
What if I can't find stock of LM5026MT?
You can fill out our help required form which you can use to request a quote for LM5026MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.