Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 7.5V |
Input Voltage Max | 100V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HSOP |
No. of Pins | 8Pins |
Output Current | 100mA |
Output Voltage Min | 1.225V |
Output Voltage Max | 90V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
7.5-100V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator | Texas Instruments |
Dc/Dc Conv, Sync Buck, 1Mhz, Hsop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5019MR/NOPB?
Additional datasheets, footprints and schematics for LM5019MR/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5019MR/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5019MR/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5019MR/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5019MR/NOPB fall under?
The LM5019MR/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5019MR/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5019MR/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM5019MR/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5019MR/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5019MR/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5019MR/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM5019MR/NOPB?
You can fill out our help required form which you can use to request a quote for LM5019MR/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.