LM5018ISOEVAL/NOPB Development Boards & Evaluation Kits by Texas Instruments

EVALUATION MODULE VOLTAGE REGULATOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.00

Distributor Stock
Logo for Farnell
Farnell
from US$68.60
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$49.00
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$63.89
-
Buy Now
Logo for element14
element14
from US$67.92
-
Buy Now

Specifications

Silicon Manufacturer Texas Instruments
Silicon Core Number LM5018
Kit Application Type Power Management - Voltage Regulator
Application Sub Type Synchronous Step Down Regulator
Kit Contents Eval Board LM5018
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Features Input 20V to 100V Primary Output Voltage 10V Secondary Output Voltage 9.5V Load Current 300mA

Alternative Descriptions

LM5018 Isolated Bias Supply Evaluation Board | Texas Instruments
Evaluation Module, Voltage Regulator | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5018ISOEVAL/NOPB?

Additional datasheets, footprints and schematics for LM5018ISOEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5018ISOEVAL/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5018ISOEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5018ISOEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5018ISOEVAL/NOPB fall under?

The LM5018ISOEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.

Can I view similar or alternative parts?

You can view similar parts to LM5018ISOEVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5018ISOEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5018ISOEVAL/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5018ISOEVAL/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5018ISOEVAL/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5018ISOEVAL/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5018ISOEVAL/NOPB?

You can fill out our help required form which you can use to request a quote for LM5018ISOEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay