LM5010SD Semiconductors - ICs by Texas Instruments

BUCK REG 80V 1A SMD 5010 LLP-10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Topology Buck (Step Down)
Input Voltage Min 6V
Input Voltage Max 75V
No. of Outputs 1Outputs
DC / DC Converter IC Case WSON
No. of Pins 10Pins
Output Current 1A
Output Voltage Min 2.5V
Output Voltage Max 70V
Switching Frequency 1MHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Max 70V
Adjustable Output Voltage Min 2.5V
Base Number 5010
Frequency 1MHz
IC Generic Number 5010
Logic Function Number 5010
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Voltage 7.4V
Primary Input Voltage 75V
Supply Voltage Min 8V
Termination Type Surface Mount Device
Voltage Regulator Type Buck


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5010SD?

Additional datasheets, footprints and schematics for LM5010SD are listed on our Part Details page. You can also find images and similar parts to LM5010SD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5010SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5010SD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5010SD fall under?

The LM5010SD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM5010SD when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5010SD you can contact the distributor directly for product support, shipping queries etc.

Is the LM5010SD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5010SD have stock available?

There is no stock from authorised distributors for LM5010SD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5010SD often in real-time on the comparison pages.

What if I can't find stock of LM5010SD?

You can fill out our help required form which you can use to request a quote for LM5010SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay