LM5010AQ0MH/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM5010AQ0MH/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM5010AQ0MH/NOPB
Details for Texas Instruments

LM5010AQ0MH/NOPB

Automotive Grade 0 and 1, 6-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator
Buy Directly from Texas Instruments (10001 in Stock)
$2.2700 per unit
Series Information for LM5010AQ0MH/NOPB - Texas Instruments

Description

DC/DC CONV BUCK 1MHZ HTSSOP-14
The LM5010Ax step-down switching regulator is an enhanced version of the LM5010 with the input operating range extended to 6-V minimum. The LM5010Ax features all the functions needed to implement a low-cost, efficient, buck regulator capable of supplying in excess of 1-A load current. This high-voltage regulator integrates an N-Channel Buck Switch, and is available in thermally enhanced 10-pin WSON and 14-pin HTSSOP packages. The constant ON-time regulation scheme requires no loop compensation resulting in fast load transient response and simplified circuit implementation. The operating frequency remains constant with line and load variations due to the inverse relationship between the input voltage and the ON-time. The valley current limit detection is set at 1.25 A. Additional features include: VCC undervoltage lockout, thermal shutdown, gate drive undervoltage lockout, and maximum duty cycle limiter.

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
6V
Input Voltage Max:
75V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
HTSSOP
No. of Pins:
14Pins
Output Current:
1A
Output Voltage Min:
2.5V
Output Voltage Max:
70V
Switching Frequency:
1MHz
Operating Temperature Max:
150°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Conv DC-DC Single Step Down 6V to 75V 14-Pin TSSOP EP Rail

Avnet America product

Avnet Europe

Conv DC-DC Single Step Down 6V to 75V 14-Pin TSSOP EP Rail

Avnet Europe product

Texas Instruments

Automotive Grade 0 and 1, 6-75V Wide Vin, 1A Constant On-Time Non-Synchronous Buck Regulator

Texas Instruments product