LM5009MM

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM5009MM
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM5009MM
Series Information for LM5009MM - Texas Instruments

Features

  • feature
    150-mA Output Current Capability
  • feature
    2% Accurate 2.5-V Feedback From u201340u00b0C to +125u00b0C
  • feature
    8-Pin VSSOP and Thermally-Enhanced 8-Pin
  • feature
    External Shutdown Control
  • feature
    Highly Efficient Operation
  • feature
    Integrated N-Channel MOSFET
  • feature
    Intelligent Current Limit Protection
  • feature
    Internal Startup Regulator
  • feature
    No Loop Compensation Required
  • feature
    Switching Frequency Can Exceed 600 kHz
  • feature
    Thermal Shutdown
  • feature
    Ultra-Fast Transient Response
  • feature
    VIN Feed-Forward Provides Constant Operating Frequency

Description

IC SW #REG POWERWISE VSSOP-8
The LM5009 step-down switching regulator features all of the functions needed to implement a low-cost, efficient, buck bias regulator. This device is capable of driving a 150-mA load current from a 9.5-V to 95-V input source. The switching frequency can exceed 600 kHz, depending on the input and output voltages. The output voltage can be set from 2.5 V to 85 V. This high-voltage regulator contains an N-channel buck switch and an internal startup regulator. The device is easy to implement and is provided in 8-pin VSSOP and thermally-enhanced, 8-pin WSON packages. The LM5009 is a well-suited alternative to a high-voltage monolithic or discrete linear solution where the power loss becomes unacceptable. The regulator operation is based on a control scheme using an on-time inversely proportional to VIN. This feature allows the operating frequency to remain relatively constant over load and input voltage variations. The control scheme requires no loop compensation, resulting in an ultrafast transient response. An intelligent current limit is implemented with forced off-time that is inversely proportional to VOUT. This scheme ensures short-circuit protection and provides minimum foldback. Other features include thermal shutdown, VCC undervoltage lockout, gate drive undervoltage lockout, and maximum duty cycle limiter.

Specifications

Topology:
Buck (Step Down)
Input Voltage Min:
9.5V
Input Voltage Max:
95V
No. of Outputs:
1Outputs
DC / DC Converter IC Case:
VSSOP
No. of Pins:
8Pins
Output Current:
150mA
Output Voltage Min:
2.5V
Output Voltage Max:
85V
Switching Frequency:
600kHz
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Adjustable Output Voltage Max:
85V
Adjustable Output Voltage Min:
2.5V
Base Number:
5009
Frequency:
600kHz
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +85°C
Primary Input Voltage:
95V
Supply Voltage Min:
9.5V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Switching Regulator

Alternate Descriptions

Avnet America

Conv DC-DC Single Step Down 9.5V to 95V 8-Pin MSOP T/R

Avnet America product

Avnet Europe

Conv DC-DC Single Step Down 9.5V to 95V 8-Pin MSOP T/R

Avnet Europe product